Texas Instruments CDCF2509 3.3-V Phase-Lock Loop Clock Driver CDCF2509PWR

Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 70
Request a Quote Datasheet
Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCF2509 3.3-V Phase-Lock Loop Clock Driver - CDCF2509PWR - Texas Instruments
Dallas, TX, United States
CDCF2509 3.3-V Phase-Lock Loop Clock Driver
CDCF2509PWR
CDCF2509 3.3-V Phase-Lock Loop Clock Driver CDCF2509PWR
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 70

3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
140MHz 3.3V TSSOP Clock and Timing IC
763-CDCF2509PWR
140MHz 3.3V TSSOP Clock and Timing IC 763-CDCF2509PWR
PLL Clock Buffer/Driver, 140MHz, 9-Out, 3.3V, TSSOP Product overview: CDCF2509PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 140MHz, 3.3V, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCF2509PWR can be used for catalog matching and distributor lookup.

PLL Clock Buffer/Driver, 140MHz, 9-Out, 3.3V, TSSOP Product overview: CDCF2509PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 140MHz, 3.3V, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCF2509PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CDCF2509PWR
108681-CDCF2509PWR
Clock/Timing - Clock/Timing - Application Specific - CDCF2509PWR 108681-CDCF2509PWR
Manufacturer: Texas Instruments Win Source Part Number: 108681-CDCF2509PWR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DRAM DIMM Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108681-CDCF2509PWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DRAM DIMM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Application Specific Clock/Timing - CDCF2509PWR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
CDCF2509PWR-ND
Application Specific Clock/Timing CDCF2509PWR-ND
Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP

Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP

Buy Now Datasheet
Application Specific Clock/Timing - CDCF2509PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCF2509PWR
Application Specific Clock/Timing CDCF2509PWR
Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP

Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP

Buy Now
Clock/Timing - Application Specific - CDCF2509PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCF2509PWR
Clock/Timing - Application Specific CDCF2509PWR
IC 3.3V PLL CLOCK-DRVR 24-TSSOP

IC 3.3V PLL CLOCK-DRVR 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCF2509PWR 763-CDCF2509PWR 108681-CDCF2509PWR CDCF2509PWR-ND CDCF2509PWR CDCF2509PWR
Product Name CDCF2509 3.3-V Phase-Lock Loop Clock Driver 140MHz 3.3V TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - CDCF2509PWR Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator Clock Driver Clock Driver Clock Generator
Features / Standards RoHS RoHS Lead-Free RoHS
Package Type Tape and Reel Surface Mount; 24-TSSOP Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Frequency 140 MHz 140 MHz 140 MHz 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data