Texas Instruments CDCF2509 3.3-V Phase-Lock Loop Clock Driver CDCF2509PWG4

Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 70
Request a Quote Datasheet
Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCF2509 3.3-V Phase-Lock Loop Clock Driver - CDCF2509PWG4 - Texas Instruments
Dallas, TX, United States
CDCF2509 3.3-V Phase-Lock Loop Clock Driver
CDCF2509PWG4
CDCF2509 3.3-V Phase-Lock Loop Clock Driver CDCF2509PWG4
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 70

3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 70

Buy Now Datasheet
Application Specific Clock/Timing - CDCF2509PWG4-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
CDCF2509PWG4-ND
Application Specific Clock/Timing CDCF2509PWG4-ND
Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP

Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - CDCF2509PWG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCF2509PWG4
Clock/Timing - Application Specific CDCF2509PWG4
IC 3.3V PLL CLOCK-DRVR 24-TSSOP

IC 3.3V PLL CLOCK-DRVR 24-TSSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCF2509PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCF2509PWG4
Application Specific Clock/Timing CDCF2509PWG4
Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP

Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCF2509PWG4 CDCF2509PWG4-ND CDCF2509PWG4 CDCF2509PWG4
Product Name CDCF2509 3.3-V Phase-Lock Loop Clock Driver Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Driver Clock Driver Clock Generator Clock Driver
Features / Standards RoHS Lead-Free RoHS
Bus Interface Clock Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857RHATG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
7 suppliers
CDC421A312 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A312RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers