3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 70
PLL Based Clock Driver, 2509 Series, 9 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24
Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP
PLL Clock Buffer/Driver, 9-Out, 140MHz, 3.3V, TSSOP Product overview: CDCF2509PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 140MHz, 3.3V, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCF2509PW can be used for catalog matching and distributor lookup.
Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | CDCF2509PW | CDCF2509PW | 296-15356-5-ND | 763-CDCF2509PW | CDCF2509PW |
| Product Name | CDCF2509 3.3-V Phase-Lock Loop Clock Driver | Application Specific Clock/Timing | 140MHz 3.3V TSSOP Clock and Timing IC | Application Specific Clock/Timing | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | RoHS |
| Bus Interface | CMOS | Clock | Clock | ||
| Package Type | SOP; SSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) |