Programmable 1-PLL Clock Synthesizer and Jitter Cleaner With 2.5-V and 3.3-V Outputs 14-TSSOP -40 to 105 Product overview: CDCE813R02TPWRQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE813R02TPWRQ1
Win Source Part Number: 968386-CDCE813R02TPW
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 61 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-CDCE813R02TPWRQ
"Clock Synchronizer and Jitter Cleaner IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
IC CLOCK SYNCHRONIZER 14TSSOP
CLOCK SYNTHISIZER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CDCE813R02TPWRQ1 | 968386-CDCE813R02TPWRQ1 | 296-CDCE813R02TPWRQ1TR-ND | CDCE813R02TPWRQ1 | CDCE813R02TPWRQ1 |
| Product Name | TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Features / Standards | RoHS | Lead-Free | |||
| Device Type | Clock Generator | Clock Generator | Clock Synchronizer and Jitter Cleaner; Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | CMOS; LVCMOS |