10 Outputs Low Jitter Clock Synchronizer and Jitter Cleaner 64-VQFN -40 to 85 Product overview: CDCE72010RGCTG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE72010RGCTG4 can be used for catalog matching and distributor lookup.
Clock Synchronizer, Fanout (Distribution), Jitter Cleaner IC 1.5GHz 1 64-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1028728-CDCE72010RGC
Packaging: Reel - TR
Type: Clock Synchronizer, Fanout (Distribution), Jitter Cleaner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDCE72010RGCRG4;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC CLK SYNC/JITTER CLEANR 64VQFN
IC CLOCK SYNCHRONIZER 64VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CDCE72010RGCTG4 | CDCE72010RGCTG4-ND | 1028728-CDCE72010RGCTG4 | CDCE72010RGCTG4 | CDCE72010RGCTG4 |
| Product Name | VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE72010RGCTG4 | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; 64-VQFN (9x9) | Surface Mount; Surface Mount | |
| Frequency | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free |