10-Out 1.5GHz Clock Buffer/Driver, LVCMOS In, SPI Int, VQFN Product overview: CDCE72010RGCT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.5GHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE72010RGCT can be used for catalog matching and distributor lookup.
Clock Synchronizer, Fanout (Distribution), Jitter Cleaner IC 1.5GHz 1 64-VFQFN Exposed Pad
Clock Synchronizer, Fanout (Distribution), Jitter Cleaner IC 1.5GHz 1 64-VFQFN Exposed Pad
Clock Synchronizer, Fanout (Distribution), Jitter Cleaner IC 1.5GHz 1 64-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 012992-CDCE72010RGCT
Packaging: Reel - TR
Type: Clock Synchronizer, Fanout (Distribution), Jitter Cleaner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
PLL, FREQ SYNTHESIZER, 1.5GHZ, VQFN-64; Frequency:1.5GHz; PLL Type:Clock Synchronizer; No. of Pins:64Pins; PLL Case Style:VQFN; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC CLK SYNC/JITTER CLEANR 64VQFN
IC CLOCK SYNCHRONIZER 64VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 728-CDCE72010RGCT | 296-23522-6-ND | 012992-CDCE72010RGCT | 26AJ5365 | CDCE72010RGCT | CDCE72010RGCT |
| Product Name | 1.5GHz VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE72010RGCT | Pll, Freq Synthesizer, 1.5Ghz, Vqfn-64; Frequency Texas Instruments | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; 64-VQFN (9x9) | Surface Mount; Surface Mount | ||
| Frequency | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |