Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE72010RGCRG4 CDCE72010RGCRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160609-CDCE72010RGC RG4 Packaging: Reel - TR Type: Clock Synchronizer, Fanout (Distribution), Jitter Cleaner Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Frequency - Max: 1.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVDS, LVPECL Output: LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Family Name: CDCE72010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): CDCE72010RGCTG4; Introduction Date: January 01, 2008 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160609-CDCE72010RGC RG4 Packaging: Reel - TR Type: Clock Synchronizer, Fanout (Distribution), Jitter Cleaner Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Frequency - Max: 1.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVDS, LVPECL Output: LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Family Name: CDCE72010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): CDCE72010RGCTG4; Introduction Date: January 01, 2008 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE72010RGCRG4
1160609-CDCE72010RGCRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE72010RGCRG4 1160609-CDCE72010RGCRG4
Manufacturer: Texas Instruments Win Source Part Number: 1160609-CDCE72010RGC RG4 Packaging: Reel - TR Type: Clock Synchronizer, Fanout (Distribution), Jitter Cleaner Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Frequency - Max: 1.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVDS, LVPECL Output: LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Family Name: CDCE72010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): CDCE72010RGCTG4; Introduction Date: January 01, 2008 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160609-CDCE72010RGCRG4
Packaging: Reel - TR
Type: Clock Synchronizer, Fanout (Distribution), Jitter Cleaner
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Frequency - Max: 1.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: CDCE72010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): CDCE72010RGCTG4;
Introduction Date: January 01, 2008
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
VQFN Clock and Timing IC
728-CDCE72010RGCRG4
VQFN Clock and Timing IC 728-CDCE72010RGCRG4
10 Outputs Low Jitter Clock Synchronizer and Jitter Cleaner 64-VQFN -40 to 85 Product overview: CDCE72010RGCRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE72010RGCRG4 can be used for catalog matching and distributor lookup.

10 Outputs Low Jitter Clock Synchronizer and Jitter Cleaner 64-VQFN -40 to 85 Product overview: CDCE72010RGCRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE72010RGCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCE72010RGCRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCE72010RGCRG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCE72010RGCRG4-ND
Clock Synchronizer, Fanout (Distribution), Jitter Cleaner IC 1.5GHz 1 64-VFQFN Exposed Pad

Clock Synchronizer, Fanout (Distribution), Jitter Cleaner IC 1.5GHz 1 64-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE72010RGCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE72010RGCRG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE72010RGCRG4
IC CLOCK SYNCHRONIZER 64VQFN

IC CLOCK SYNCHRONIZER 64VQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE72010RGCRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE72010RGCRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE72010RGCRG4
IC CLK SYNC/JITTER CLEANR 64VQFN

IC CLK SYNC/JITTER CLEANR 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1160609-CDCE72010RGCRG4 728-CDCE72010RGCRG4 CDCE72010RGCRG4-ND CDCE72010RGCRG4 CDCE72010RGCRG4
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE72010RGCRG4 VQFN Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Synchronizer, Fanout (Distribution), Jitter Cleaner; Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL LVPECL; LVDS; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
Package Type Surface Mount Tape and Reel Surface Mount; 64-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data