Manufacturer: Texas Instruments
Win Source Part Number: 119651-CDCE72010RGCR
Packaging: Reel - TR
Type: Clock Synchronizer, Fanout (Distribution), Jitter Cleaner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Clock Synchronizer, Fanout (Distribution), Jitter Cleaner IC 1.5GHz 1 64-VFQFN Exposed Pad
10 Outputs Low Jitter Clock Synchronizer and Jitter Cleaner 64-VQFN -40 to 85 Product overview: CDCE72010RGCR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE72010RGCR can be used for catalog matching and distributor lookup.
Low Skew Clock Driver, 72010 Series, 10 True Output(s), 0 Inverted Output(s), PQCC64
IC CLOCK SYNCHRONIZER 64VQFN
IC CLK SYNC/JITTER CLEANR 64VQFN
IC CLK SYNC/JITTER CLEANR 64VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 119651-CDCE72010RGCR | CDCE72010RGCR-ND | 728-CDCE72010RGCR | CDCE72010RGCR | CDCE72010RGCR | CDCE72010RGCR | CDCE72010RGCR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE72010RGCR | Clock Generators, PLLs, Frequency Synthesizers | VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Driver | Yes; Clock Generator | Clock Synchronizer, Fanout (Distribution), Jitter Cleaner; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVPECL; LVDS; LVCMOS | 1 | LVCMOS, LVDS, LVPECL | |||
| Package Type | Surface Mount; 64-VQFN (9x9) | Surface Mount; 64-VFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |