Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
Win Source Part Number: 1031542-CDCE6214TWRG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Automotive, AEC-Q100
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 250
Input: Differential or Single-Ended
Output: HCSL, LVCMOS, LVDS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.465V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-CDCE6214TWRGETQ1
Base Product Number: CDCE6214
AEC-Q100 Clock Generator, PCIe Gen 1-5, 2-In/4-Out, 1.8V, 24-VQFN Product overview: CDCE6214TWRGETQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 1.8V, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE6214TWRGETQ1
CDCE6214 AUTOMOTIVE GRADE2
CDCE6214 AUTOMOTIVE GRADE2
IC CLOCK GENERATOR 24VQFN
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-CDCE6214TWRGETQ1CT-ND | 1031542-CDCE6214TWRGETQ1 | 728-CDCE6214TWRGETQ1 | CDCE6214TWRGETQ1 | CDCE6214TWRGETQ1 | CDCE6214TWRGETQ1 | CDCE6214TWRGETQ1 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Automotive 1.8V VQFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | CMOS; LVDS; HCSL, LVCMOS, LVDS | HCSL, LVCMOS, LVDS | CMOS; LVDS; HCSL, LVCMOS, LVDS | CMOS; LVDS; HCSL, LVCMOS, LVDS | ||
| Package Type | 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount, Wettable Flank | Surface Mount, Wettable Flank | Surface Mount; 24-VFQFN Exposed Pad | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |