Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
Win Source Part Number: 1265375-CDCE6214TWRG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Automotive, AEC-Q100
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 3,000
Input: Differential or Single-Ended
Output: HCSL, LVCMOS, LVDS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.465V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-CDCE6214TWRGERQ1
Base Product Number: CDCE6214
Ultra-low power clock generator supporting PCIe gen 1-5 with 2 inputs, 4 outputs and internal EEPROM 24-VQFN -40 to 105 Product overview: CDCE6214TWRGERQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE6214TWRGERQ1
IC CLOCK GENERATOR 24VQFN
CDCE6214 AUTOMOTIVE GRADE2
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
CDCE6214 AUTOMOTIVE GRADE2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-CDCE6214TWRGERQ1TR-ND | 1265375-CDCE6214TWRGERQ1 | 728-CDCE6214TWRGERQ1 | CDCE6214TWRGERQ1 | CDCE6214TWRGERQ1 | CDCE6214TWRGERQ1 | CDCE6214TWRGERQ1 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Low-Power VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | CMOS; LVDS; HCSL, LVCMOS, LVDS | CMOS; LVDS; HCSL, LVCMOS, LVDS | HCSL, LVCMOS, LVDS | CMOS; LVDS; HCSL, LVCMOS, LVDS | ||
| Package Type | 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount, Wettable Flank | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount, Wettable Flank | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |