Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
Win Source Part Number: 1352648-CDCE6214RGET
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
Type: Clock Generator
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: CDCE6214
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.71V ~ 3.465V
Output: LP-HCSL, LVCMOS, LVDS
Number of Circuits: 1
PLL: Yes
Input: Differential or Single-Ended
Frequency - Max: 350MHz
Divider/Multiplier: Yes/No
IC CLOCK GENERATOR 24VQFN Product overview: CDCE6214RGET from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE6214RGET can be used for catalog matching and distributor lookup.
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
ULTRA-LOW POWER CLOCK GENERATOR
ULTRA-LOW POWER CLOCK GENERATOR
IC CLOCK GENERATOR 24VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-CDCE6214RGETTR-ND | 1352648-CDCE6214RGET | 728-CDCE6214RGET | CDCE6214RGET | CDCE6214RGET | CDCE6214RGET | CDCE6214RGET |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | LVCMOS | CMOS; LVDS; LP-HCSL, LVCMOS, LVDS | LP-HCSL, LVCMOS, LVDS | CMOS; LVDS; LP-HCSL, LVCMOS, LVDS | LP-HCSL, LVCMOS, LVDS | CMOS; LVDS; LP-HCSL, LVCMOS, LVDS | |
| Package Type | 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount, Wettable Flank | Surface Mount, Wettable Flank | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |