IC CLOCK GENERATOR 24VQFN Product overview: CDCE6214RGER from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE6214RGER can be used for catalog matching and distributor lookup.
Clock Generator IC 328.125MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24VQFN
IC CLOCK GENERATOR 24VQFN
Win Source Part Number: 1339705-CDCE6214RGER
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 328.125MHz
Number of Circuits: 1
Standard Package: 3,000
Input: Differential or Single-Ended, LVCMOS
Output: LP-HCSL, LVCMOS, LVDS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
IC CLOCK BUFFER
IC CLOCK GENERATOR 24VQFN
Clock Generator IC 328.125MHz 1 24-VFQFN Exposed Pad
IC CLOCK BUFFER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CDCE6214RGER | 296-CDCE6214RGERTR-ND | 1339705-CDCE6214RGER | CDCE6214RGER | CDCE6214RGER | CDCE6214RGER | CDCE6214RGER |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LP-HCSL, LVCMOS, LVDS | LVCMOS | CMOS; LVDS; LP-HCSL, LVCMOS, LVDS | CMOS; LVDS; LP-HCSL, LVCMOS, LVDS | CMOS; LVDS; LP-HCSL, LVCMOS, LVDS | LP-HCSL, LVCMOS, LVDS | |
| Package Type | Tape & Reel (TR) | Surface Mount; 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | |
| Frequency | 328 MHz | 328 MHz | 328 MHz | 328 MHz | 328 MHz | 328 MHz | 328 MHz |