TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CDCE6214LTWRGERQ1 -- CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Texas Instruments High-Performance Analog
Clock Generators, PLLs, Frequency Synthesizers
CDCE6214LTWRGERQ1
Description
CDCE6214LTWRGERQ1
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
CDCE6214LTWRGERQ1
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
296-CDCE6214LTWRGERQ1TR-ND |
CDCE6214LTWRGERQ1 |
|
Product Name
|
Clock Generators, PLLs, Frequency Synthesizers |
Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Clock Generator; Clock Generator
|
|
Bus Interface
|
LVCMOS
|
HCSL, LVCMOS, LVDS
|
|
Package Type
|
24-VFQFN Exposed Pad
|
Surface Mount, Wettable Flank
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Clock Generator
Bus Interface
Clock
Package Type
Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
Bus Interface
LVCMOS
Package Type
TSSOP
Supply Voltage
1.8 volts
View Details
8 suppliers
Device Type
Real Time Clock
Package Type
Surface Mount; 8-WCDFN
Supply Voltage
1 to 4.4 volts
View Details
4 suppliers
Device Type
Clock Generator
Bus Interface
Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers