Clock Generator, 1175MHz, PQCC24
Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator 24-VQFN Product overview: CDCE421RGET from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE421RGET can be used for catalog matching and distributor lookup.
Clock Generator IC 1.2GHz 1 24-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1160606-CDCE421RGET
Packaging: Reel - TR
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Frequency - Max: 1.2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, Crystal
Output: LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: CDCE421
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): CDCE421Y; CDCE421YS; CDCE421RGE;
Introduction Date: January 01, 2007
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC CLOCK GENERATOR 24-QFN
Clock Generator IC 1.2GHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24VQFN
IC CRYSTAL OSCILLATR CLCK 24-QFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE421RGET | 728-CDCE421RGET | 296-21695-2-ND | 1160606-CDCE421RGET | 815-CDCE421RGET | CDCE421RGET | CDCE421RGET | CDCE421RGET |
| Product Name | VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE421RGET | IC CLOCK GENERATOR 24-QFN | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS; Lead-Free | RoHS | |||
| Package Type | Tape and Reel | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount | 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Frequency | 1180 MHz | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz |