Clock Generator, 1175MHz, PQCC24
Clock Generator IC 1.2GHz 1 24-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1028722-CDCE421RGER
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVDS, LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.2GHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator 24-VQFN Product overview: CDCE421RGER from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE421RGER can be used for catalog matching and distributor lookup.
IC CRYSTAL OSCILLATR CLCK 24-QFN
Clock Generator IC 1.2GHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24VQFN
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE421RGER | CDCE421RGER-ND | 1028722-CDCE421RGER | 728-CDCE421RGER | CDCE421RGER | CDCE421RGER | CDCE421RGER |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE421RGER | VQFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | |||
| Bus Interface | LVPECL; LVDS | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | |||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VQFN (4x4) | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad |