Low Skew Clock Driver, CDC Series, 10 True Output(s), 0 Inverted Output(s), PQCC48
Manufacturer: Texas Instruments
Win Source Part Number: 012988-CDCE18005RGZT
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS, LVPECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDCE18005RGZR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
1.5GHz Clock Buffer, 5/10 Outputs, LVCMOS, VQFN Product overview: CDCE18005RGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.5GHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE18005RGZT can be used for catalog matching and distributor lookup.
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
IC CLOCK GENERATOR 48VQFN
IC 5/10 OTPT CLOCK/BUFFER 48-QFN
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE18005RGZT | 012988-CDCE18005RGZT | 728-CDCE18005RGZT | 296-23946-6-ND | CDCE18005RGZT | CDCE18005RGZT | CDCE18005RGZT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE18005RGZT | 1.5GHz VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | |||
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | |||
| Package Type | Surface Mount; 48-VQFN (7x7) | Tape and Reel | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad |