5/10 Outputs Clock Buffer with Divider 48-VQFN -40 to 85 Product overview: CDCE18005RGZR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE18005RGZR can be used for catalog matching and distributor lookup.
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
Low Skew Clock Driver, CDC Series, 10 True Output(s), 0 Inverted Output(s), PQCC48
Manufacturer: Texas Instruments
Win Source Part Number: 1160603-CDCE18005RGZ
Packaging: Reel - TR
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency - Max: 1.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS, LVPECL
PLL: No
Divider/Multiplier: Yes/No
Family Name: CDCE18005
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): CDCE18005RGZT;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC 5/10 OTPT CLOCK/BUFFER 48QFN
IC CLOCK GENERATOR 48VQFN
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CDCE18005RGZR | CDCE18005RGZR-ND | CDCE18005RGZR | 1160603-CDCE18005RGZR | CDCE18005RGZR | CDCE18005RGZR | CDCE18005RGZR |
| Product Name | VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE18005RGZR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad | ||
| Frequency | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |