Texas Instruments High-Performance Analog 3.3V TSSOP Clock and Timing IC CDCDLP223PWRG4

Description
3.3V Clock Synthesizer for DLP Systems 20-TSSOP -40 to 85 Product overview: CDCDLP223PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCDLP223PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V Clock Synthesizer for DLP Systems 20-TSSOP -40 to 85 Product overview: CDCDLP223PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCDLP223PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V TSSOP Clock and Timing IC
728-CDCDLP223PWRG4
3.3V TSSOP Clock and Timing IC 728-CDCDLP223PWRG4
3.3V Clock Synthesizer for DLP Systems 20-TSSOP -40 to 85 Product overview: CDCDLP223PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCDLP223PWRG4 can be used for catalog matching and distributor lookup.

3.3V Clock Synthesizer for DLP Systems 20-TSSOP -40 to 85 Product overview: CDCDLP223PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCDLP223PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCDLP223PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCDLP223PWRG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCDLP223PWRG4-ND
"Spread Spectrum Clock Driver IC 400MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"Spread Spectrum Clock Driver IC 400MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCDLP223PWRG4
202405-CDCDLP223PWRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCDLP223PWRG4 202405-CDCDLP223PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 202405-CDCDLP223PWRG 4 Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202405-CDCDLP223PWRG4
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCDLP223PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCDLP223PWRG4
Clock Generators, PLLs, Frequency Synthesizers CDCDLP223PWRG4
Spread Spectrum Clock Driver IC 400MHz 1 20-TSSOP (0.173", 4.40mm Width)

Spread Spectrum Clock Driver IC 400MHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCDLP223PWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCDLP223PWRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCDLP223PWRG4
IC CLK SYNTH FOR DLP SYS 20TSSOP

IC CLK SYNTH FOR DLP SYS 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCDLP223PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCDLP223PWRG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCDLP223PWRG4
IC SS CLOCK DRIVER 20TSSOP

IC SS CLOCK DRIVER 20TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-CDCDLP223PWRG4 CDCDLP223PWRG4-ND 202405-CDCDLP223PWRG4 CDCDLP223PWRG4 CDCDLP223PWRG4 CDCDLP223PWRG4
Product Name 3.3V TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCDLP223PWRG4 Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount SSOP
Frequency 20 MHz 400 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data