Manufacturer: Texas Instruments
Win Source Part Number: 012987-CDCDLP223PWR
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Clock Generator, 300MHz, PDSO20
"Spread Spectrum Clock Driver IC 400MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
3.3V Clock Synthesizer for DLP Systems 20-TSSOP -40 to 85 Product overview: CDCDLP223PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCDLP223PWR can be used for catalog matching and distributor lookup.
IC CLK SYNTH FOR DLP SYS 20TSSOP
Spread Spectrum Clock Driver IC 400MHz 1 20-TSSOP (0.173", 4.40mm Width)
IC SS CLOCK DRIVER 20TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 012987-CDCDLP223PWR | CDCDLP223PWR | 296-26037-2-ND | 728-CDCDLP223PWR | CDCDLP223PWR | CDCDLP223PWR | CDCDLP223PWR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCDLP223PWR | Clock Generators, PLLs, Frequency Synthesizers | 3.3V TSSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Driver; Clock Generator | Clock Generator | Clock Driver | Spread Spectrum Clock Driver; Clock Generator | |
| Bus Interface | TTL; LVTTL | LVTTL | TTL; LVTTL | TTL; LVTTL | |||
| Package Type | Surface Mount; 20-TSSOP | SOP; SSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |