Manufacturer: Texas Instruments
Win Source Part Number: 1160602-CDCDLP223PWG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
"Spread Spectrum Clock Driver IC 400MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
3.3V Clock Synthesizer for DLP Systems 20-TSSOP -40 to 85 Product overview: CDCDLP223PWG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCDLP223PWG4 can be used for catalog matching and distributor lookup.
IC CLK SYNTH FOR DLP SYS 20TSSOP
IC SS CLOCK DRIVER 20TSSOP
Spread Spectrum Clock Driver IC 400MHz 1 20-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1160602-CDCDLP223PWG4 | CDCDLP223PWG4-ND | 728-CDCDLP223PWG4 | CDCDLP223PWG4 | CDCDLP223PWG4 | CDCDLP223PWG4 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCDLP223PWG4 | Clock Generators, PLLs, Frequency Synthesizers | 3.3V TSSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Driver; Clock Generator | Clock Generator | Spread Spectrum Clock Driver; Clock Generator | Clock Driver | |
| Bus Interface | LVTTL | TTL; LVTTL | TTL; LVTTL | |||
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |