CDCDLP223 3.3V Clock Synthesizer for DLP Systems
"Spread Spectrum Clock Driver IC 400MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1028719-CDCDLP223PW
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
3.3V Clock Synthesizer for DLP Systems 20-TSSOP -40 to 85 Product overview: CDCDLP223PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCDLP223PW can be used for catalog matching and distributor lookup.
Spread Spectrum Clock Driver IC 400MHz 1 20-TSSOP (0.173", 4.40mm Width)
IC SS CLOCK DRIVER 20TSSOP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CDCDLP223PW | 296-21384-5-ND | 1028719-CDCDLP223PW | 728-CDCDLP223PW | CDCDLP223PW | CDCDLP223PW |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCDLP223PW | 3.3V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock | Clock Driver; Clock Generator | Clock Generator | Clock Driver | Spread Spectrum Clock Driver; Clock Generator | |
| Package Type | SOP; SSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 20-TSSOP | Rail/Tube | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | ||
| Bus Interface | LVTTL | TTL; LVTTL | TTL; LVTTL | TTL; LVTTL |