Manufacturer: Texas Instruments
Win Source Part Number: 1319585-CDCDB803RSLR
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Clock Buffer
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 4,000
Mounting: Surface Mount
Input: Clock, HCSL
Output: Clock, HCSL
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-CDCDB803RSLRTR,2
RoHS Status: ROHS3 Compliant
Clock Clock Buffer IC 1:8 250MHz 48-VFQFN Exposed Pad
Clock Clock Buffer IC 1:8 250MHz 48-VFQFN Exposed Pad
Clock Clock Buffer IC 1:8 250MHz 48-VFQFN Exposed Pad
8-OUTPUT CLOCK BUFFER FOR PCIE G
8-OUTPUT CLOCK BUFFER FOR PCIE G
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1319585-CDCDB803RSLR | 296-CDCDB803RSLRCT-ND | CDCDB803RSLR | CDCDB803RSLR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver; Clock Generator | Clock Driver; Clock Generator | Clock Driver | Clock Buffer; Clock Driver |
| Bus Interface | Clock, HCSL | HCSL | Clock, HCSL | |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |