200-MHz Clock Synthesizer/Driver with Spread Spectrum & Device Control Interface 48-SSOP 0 to 70 Product overview: CDC960DLR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDC960DLR can be used for catalog matching and distributor lookup.
AMD CPU Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 200MHz 1 Output 48-SSOP
Processor Specific Clock Generator, 200MHz, PDSO48
IC CLOCK DRVR 200 MHZ 48-SSOP
AMD CPU Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 200MHz 1 Output 48-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-CDC960DLR | CDC960DLR-ND | CDC960DLR | CDC960DLR | CDC960DLR |
| Product Name | SSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing | |
| Package Type | Tape and Reel | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" | SOP; SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) |
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |