Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers CDC950DGGR

Description
Processor Specific Clock Generator, 133MHz, PDSO48
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 133MHz, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CDC950DGGR - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 133MHz, PDSO48

Processor Specific Clock Generator, 133MHz, PDSO48

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-9435-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-9435-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-9435-2-ND
"Clock/Frequency Synthesizer IC 133MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

"Clock/Frequency Synthesizer IC 133MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
728-CDC950DGGR
TSSOP Clock and Timing IC 728-CDC950DGGR
Differential Clock Synthesizer/Driver for PC Motherboards 48-TSSOP 0 to 85 Product overview: CDC950DGGR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC950DGGR can be used for catalog matching and distributor lookup.

Differential Clock Synthesizer/Driver for PC Motherboards 48-TSSOP 0 to 85 Product overview: CDC950DGGR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC950DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC950DGGR
113347-CDC950DGGR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC950DGGR 113347-CDC950DGGR
Manufacturer: Texas Instruments Win Source Part Number: 113347-CDC950DGGR Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS, HSCL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 133MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113347-CDC950DGGR
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS, HSCL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 133MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC950DGGR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC950DGGR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC950DGGR
IC DIFF CLOCK SYNTH/DRVR 48TSSOP

IC DIFF CLOCK SYNTH/DRVR 48TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC950DGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC950DGGR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC950DGGR
IC CLK/FREQ SYNTH 48TSSOP

IC CLK/FREQ SYNTH 48TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDC950DGGR 296-9435-2-ND 728-CDC950DGGR 113347-CDC950DGGR CDC950DGGR CDC950DGGR
Product Name Clock Generators, PLLs, Frequency Synthesizers TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC950DGGR Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Clock Generator Clock/Frequency Synthesizer; Clock Generator
Package Type SOP; SSOP Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" Tape and Reel Surface Mount; 48-TSSOP Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free RoHS
Bus Interface CMOS CMOS; CMOS, HSCL CMOS; CMOS, HSCL
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A07287-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
2 suppliers
 - 9401PC - Rochester Electronics
Texas Instruments
Specs
Device Type Clock Generator
Package Type DIP
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY25100SXIFTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers