Processor Specific Clock Generator, 133MHz, PDSO56
Manufacturer: Texas Instruments
Win Source Part Number: 771431-CDC930DL
Packaging: Tube
Type: Clock/Frequency Synthesizer
Operating Temperature Range: 0°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: CMOS, Crystal
Output: HSCL, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: CDC930
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): CDC930DLR;
Introduction Date: December 01, 2004
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
"Clock/Frequency Synthesizer IC 133MHz 1 56-BSSOP (0.295"", 7.50mm Width)"
133MHz, PROC SPECIFIC CLOCK GENERATOR, PDSO56, PLASTIC, SSOP-56 Product overview: CDC930DL from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC930DL can be used for catalog matching and distributor lookup.
IC CLK/FREQ SYNTH 56SSOP
IC DIFF CLOCK SYNTH/DRVR 56-SSOP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CDC930DL | 771431-CDC930DL | 296-15611-5-ND | 728-CDC930DL | CDC930DL | 815-CDC930DL |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC930DL | Clock Generators, PLLs, Frequency Synthesizers | 133MHz SSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | IC DIFF CLOCK SYNTH/DRVR 56-SSOP | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | Clock/Frequency Synthesizer; Clock Driver | |
| Package Type | SOP; SSOP | Surface Mount | Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" | Rail/Tube | SSOP | 56-BSSOP (0.295, 7.50mm Width) |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS; Lead-Free | ||
| Bus Interface | TTL; HSCL, LVTTL | LVTTL | TTL; HSCL, LVTTL |