Processor Specific Clock Generator, 133MHz, PDSO56
133-MHz Clock Synthesizer/Driver for PC Motherboards with 3-State Outputs 56-SSOP Product overview: CDC925DL from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDC925DL can be used for catalog matching and distributor lookup.
Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 133MHz 1 Output 56-SSOP
Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 133MHz 1 Output 56-SSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CDC925DL | 763-CDC925DL | 296-6715-5-ND | CDC925DL |
| Product Name | SSOP Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | |
| Package Type | SOP; SSOP | Rail/Tube | Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width) |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS |
| Frequency | 133 MHz | 133 MHz | 133 MHz |