Processor Specific Clock Generator, 133MHz, PDSO56
Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 133MHz 1 Output 56-SSOP
PC Motherboard 133-MHz Clock Synthesizer w/3-state Outputs 56-SSOP Product overview: CDC924DLR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDC924DLR can be used for catalog matching and distributor lookup.
IC 133-MHZ CLOCK SYNTH 56-SSOP
Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 133MHz 1 Output 56-SSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CDC924DLR | CDC924DLR-ND | 763-CDC924DLR | CDC924DLR | CDC924DLR |
| Product Name | Application Specific Clock/Timing | SSOP Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | SOP; SSOP | Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width) |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | |
| Bus Interface | CMOS | CMOS; CMOS |