Texas Instruments High-Performance Analog Clock/Timing - Application Specific CDC924DLG4

Description
IC 133-MHZ CLOCK SYNTH 56-SSOP
Description
IC 133-MHZ CLOCK SYNTH 56-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The CDC924 is a clock synthesizer and driver designed for use in Intel Pentium III class motherboards. It operates with a 14.318 MHz crystal input to generate multiple output frequencies, including 100 MHz and 133 MHz for CPU, 33.3 MHz for PCI, and various other clock signals. The device features spread spectrum clocking (SSC) with a 0.5% downspread to reduce electromagnetic interference (EMI). It supports both 2.5 V and 3.3 V power supplies and includes power management control terminals for efficient operation. The CDC924 provides low output skew and jitter, ensuring reliable clock distribution. It is packaged in a 56-pin SSOP format and is compatible with TI's Direct Rambus clock generators. The outputs are 3-state capable, allowing for flexible integration into various systems.

Datasheet Summary
Powered by GS/AI

The CDC924 is a clock synthesizer and driver designed for use in Intel Pentium III class motherboards. It operates with a 14.318 MHz crystal input to generate multiple output frequencies, including 100 MHz and 133 MHz for CPU, 33.3 MHz for PCI, and various other clock signals. The device features spread spectrum clocking (SSC) with a 0.5% downspread to reduce electromagnetic interference (EMI). It supports both 2.5 V and 3.3 V power supplies and includes power management control terminals for efficient operation. The CDC924 provides low output skew and jitter, ensuring reliable clock distribution. It is packaged in a 56-pin SSOP format and is compatible with TI's Direct Rambus clock generators. The outputs are 3-state capable, allowing for flexible integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - CDC924DLG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDC924DLG4
Clock/Timing - Application Specific CDC924DLG4
IC 133-MHZ CLOCK SYNTH 56-SSOP

IC 133-MHZ CLOCK SYNTH 56-SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - CDC924DLG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDC924DLG4
Application Specific Clock/Timing CDC924DLG4
Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 133MHz 1 Output 56-SSOP

Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 133MHz 1 Output 56-SSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number CDC924DLG4 CDC924DLG4
Product Name Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Frequency 133 MHz 133 MHz
Bus Interface CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers