Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 133MHz 1 Output 56-SSOP
Processor Specific Clock Generator, 133MHz, PDSO56
Win Source Part Number: 1180296-CDC924DL
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 133MHz
Number of Circuits: 1
Standard Package: 20
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
PLL: Yes
Main Purpose: Intel CPU Servers
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -CDC924DLG4,TEXTISCD
Base Product Number: CDC924
Product Status: Obsolete
PC Motherboard 133-MHz Clock Synthesizer w/3-state Outputs 56-SSOP Product overview: CDC924DL from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDC924DL can be used for catalog matching and distributor lookup.
Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 133MHz 1 Output 56-SSOP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | 296-6714-5-ND | CDC924DL | 1180296-CDC924DL | 763-CDC924DL | CDC924DL |
| Product Name | Application Specific Clock/Timing | Integrated Circuits (ICs) - Clock/Timing - Application Specific | SSOP Clock and Timing IC | Application Specific Clock/Timing | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" | SOP; SSOP | Surface Mount; 56-BSSOP (0.295", 7.50mm Width) | Rail/Tube | Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width) |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |