"PLL Clock Driver IC 167MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 133467-CDC857-3DGG
Packaging: Tube/Rail
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL, SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 167MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
DUAL Obsolete GULL WING Surface Mount PLL Clock Driver IC 0C~85C 6ns 0.5mm 235mA Product overview: CDC857-3DGG from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 235mA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SMD, 235mA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC857-3DGG can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 10 True Output(s), PDSO48
IC PLL CLOCK DRIVER 48TSSOP
PLL Clock Driver IC 167MHz 1 48-TFSOP (0.240", 6.10mm Width)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC857-3DGG-ND | 133467-CDC857-3DGG | 728-CDC857-3DGG | CDC857-3DGG | CDC857-3DGG | CDC857-3DGG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC857-3DGG | Dual SMD 235mA Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver; Clock Generator | Clock Generator | Real Time Clock; Clock Driver | PLL Clock Driver; Clock Generator | Clock Driver | |
| Bus Interface | SSTL | SSTL; SSTL-2 | SSTL-2 | SSTL-2 | ||
| Package Type | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; 48-TSSOP | Rail/Tube | SOP; SSOP | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |