PLL Based Clock Driver, 10 True Output(s), PDSO48
Phase-Lock Loop Clock Drivers 48-TSSOP Product overview: CDC857-2DGGR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC857-2DGGR can be used for catalog matching and distributor lookup.
"PLL Clock Driver IC 167MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 107824-CDC857-2DGGR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL, SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 167MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC 2.5V PLL CLK-DRVR 48-TSSOP
IC PLL CLOCK DRIVER 48TSSOP
PLL Clock Driver IC 167MHz 1 48-TFSOP (0.240", 6.10mm Width)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC857-2DGGR | 728-CDC857-2DGGR | 296-6710-2-ND | 107824-CDC857-2DGGR | CDC857-2DGGR | CDC857-2DGGR | CDC857-2DGGR |
| Product Name | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC857-2DGGR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver; Clock Generator | Clock Generator | Clock Generator | PLL Clock Driver; Clock Generator | Clock Driver | |
| Package Type | SOP; SSOP | Tape and Reel | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; 48-TSSOP | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | |||
| Frequency | 167 MHz | 167 MHz | 167 MHz | 167 MHz | 167 MHz | 167 MHz |