The CDC857-2DGG is a phase-lock loop (PLL) clock driver designed for high-performance clock distribution in Double Data Rate Synchronous DRAM applications. It distributes one differential clock input to ten differential outputs, providing low-skew and low-jitter copies of the input clock signal. The device operates at a supply voltage of 2.5 V for both the PLL and output buffers, and features an external feedback mechanism to synchronize outputs with the clock input. This clock driver includes an integrated loop filter, eliminating the need for external RC networks, which simplifies design and reduces component count. The outputs can be enabled or disabled via a single control input, allowing for flexible operation. The CDC857-2DGG is packaged in a 48-pin Thin Shrink Small-Outline Package (TSSOP) and is characterized for operation within a temperature range of 0°C to 85°C. Additionally, it supports spread spectrum clocking to help reduce electromagnetic interference (EMI).
"PLL Clock Driver IC 167MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
Phase-Lock Loop Clock Drivers 48-TSSOP Product overview: CDC857-2DGG from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC857-2DGG can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 10 True Output(s), PDSO48
Manufacturer: Texas Instruments
Win Source Part Number: 1160595-CDC857-2DGG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
PLL Clock Driver IC 167MHz 1 48-TFSOP (0.240", 6.10mm Width)
IC PLL CLOCK DRIVER 48TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-14163-5-ND | 728-CDC857-2DGG | CDC857-2DGG | 1160595-CDC857-2DGG | CDC857-2DGG | CDC857-2DGG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC857-2DGG | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver; Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator | |
| Bus Interface | SSTL | SSTL-2 | SSTL-2 | |||
| Package Type | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Rail/Tube | SOP; SSOP | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | ||
| Supply Voltage | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts |