CDC7005 High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO
High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO 64-BGA -40 to 85 Product overview: CDC7005ZVAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC7005ZVAR can be used for catalog matching and distributor lookup.
Clock Synchronizer and Jitter Cleaner IC 800MHz 1 64-LFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 202403-CDC7005ZVAR
Packaging: Reel - TR
Type: Clock Synchronizer and Jitter Cleaner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVPECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-BGA (8x8)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDC7005RGZT; CDC7005ZVA; CDC7005ZVAT;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC CLK SYNCH/JITTER CLEANR 64BGA
IC CLOCK SYNCHRONIZER 64BGA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC7005ZVAR | 728-CDC7005ZVAR | 296-14344-2-ND | 202403-CDC7005ZVAR | CDC7005ZVAR | CDC7005ZVAR |
| Product Name | High-Performance BGA Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC7005ZVAR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock | Clock Generator | Clock Generator | Clock Generator | Clock Synchronizer and Jitter Cleaner; Clock Generator | |
| Package Type | Tape and Reel | Surface Mount; 64-LFBGA | Surface Mount; 64-BGA (8x8) | Surface Mount; Surface Mount | ||
| Frequency | 800 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |