Texas Instruments High-Performance Analog High-Performance BGA Clock and Timing IC CDC7005ZVA

Description
CDC7005 High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO
Request a Quote Datasheet
Description
CDC7005 High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CDC7005ZVA - Rochester Electronics
Newburyport, MA, United States
CDC7005 High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO

CDC7005 High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO

Supplier's Site Datasheet
High-Performance BGA Clock and Timing IC - 728-CDC7005ZVA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance BGA Clock and Timing IC
728-CDC7005ZVA
High-Performance BGA Clock and Timing IC 728-CDC7005ZVA
High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO 64-BGA -40 to 85 Product overview: CDC7005ZVA from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC7005ZVA can be used for catalog matching and distributor lookup.

High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO 64-BGA -40 to 85 Product overview: CDC7005ZVA from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC7005ZVA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1378143-CDC7005ZVA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1378143-CDC7005ZVA
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1378143-CDC7005ZVA
Win Source Part Number: 1378143-CDC7005ZVA Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Type: Clock Synchronizer and Jitter Cleaner MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tray Product Status: Active Package / Case: 64-LFBGA Supplier Device Package: 64-BGA (8x8) Base Product Number: CDC7005 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Output: LVPECL Number of Circuits: 1 PLL: No Input: LVCMOS, LVPECL Frequency - Max: 800MHz Divider/Multiplier: Yes/Yes

Win Source Part Number: 1378143-CDC7005ZVA
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
Type: Clock Synchronizer and Jitter Cleaner
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Package / Case: 64-LFBGA
Supplier Device Package: 64-BGA (8x8)
Base Product Number: CDC7005
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Output: LVPECL
Number of Circuits: 1
PLL: No
Input: LVCMOS, LVPECL
Frequency - Max: 800MHz
Divider/Multiplier: Yes/Yes

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC7005ZVA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC7005ZVA
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC7005ZVA
IC CLOCK SYNCHRONIZER 64BGA

IC CLOCK SYNCHRONIZER 64BGA

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number CDC7005ZVA 728-CDC7005ZVA 1378143-CDC7005ZVA CDC7005ZVA
Product Name High-Performance BGA Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock Clock Generator Clock Synchronizer and Jitter Cleaner; Clock Generator
Package Type Tray 64-LFBGA
Frequency 800 MHz 800 MHz 800 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data