The CDC7005RGZT is a high-performance clock synchronizer designed to synchronize a reference clock to a voltage-controlled crystal oscillator (VCXO). It supports input frequencies up to 800 MHz and features five differential LVPECL outputs, each of which can be configured for various output frequencies through programmable division settings. The device incorporates a low-noise operational amplifier for external low-pass filtering and offers efficient jitter screening with a low PLL loop bandwidth. The CDC7005RGZT operates within an industrial temperature range of -40°C to 85°C and is powered by a 3.3-V supply. It includes programmable delay capabilities for phase adjustments and can be controlled via a serial peripheral interface (SPI), allowing for individual output management. The device is packaged in a 48-pin VQFN format, making it suitable for compact designs.
Manufacturer: Texas Instruments
Win Source Part Number: 1160591-CDC7005RGZT
Packaging: Reel - TR
Type: Clock Synchronizer and Jitter Cleaner
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency - Max: 800MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, LVPECL
Output: LVPECL
PLL: No
Divider/Multiplier: Yes/Yes
Family Name: CDC7005
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): CDC7005ZVAR; CDC7005ZVA; CDC7005ZVAT;
Introduction Date: April 04, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
CDC7005 High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO
Clock Generator 3.5MHz to 180MHz-IN 48-Pin VQFN EP T/R Product overview: CDC7005RGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 180MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.5MHz, 180MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC7005RGZT can be used for catalog matching and distributor lookup.
Clock Synchronizer and Jitter Cleaner IC 800MHz 1 48-VFQFN Exposed Pad
IC CLK SYNC/JITTER CLEANR 48VQFN
IC CLOCK SYNCHRONIZER 48VQFN
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1160591-CDC7005RGZT | CDC7005RGZT | 728-CDC7005RGZT | 296-18220-2-ND | CDC7005RGZT | CDC7005RGZT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC7005RGZT | 3.5MHz 180MHz VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock | Clock Generator | Clock Generator | Clock Synchronizer and Jitter Cleaner; Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | |||
| Package Type | Surface Mount | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |