High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO 48-VQFN -40 to 85 Product overview: CDC7005RGZR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC7005RGZR can be used for catalog matching and distributor lookup.
Clock Synchronizer and Jitter Cleaner IC 800MHz 1 48-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1028713-CDC7005RGZR
Packaging: Reel - TR
Type: Clock Synchronizer and Jitter Cleaner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVPECL
PLL: No
Family Name: CDC7005
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDC7005ZVA; CDC7005ZVAT; CDC7005ZVAR; CDC7005RGZ;
Introduction Date: April 04, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
PLL Based Clock Driver, 7005 Series, 5 True Output(s), PQCC48
IC CLOCK SYNCHRONIZER 48VQFN
IC CLK SYNC/JITTER CLEANR 48VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CDC7005RGZR | CDC7005RGZR-ND | 1028713-CDC7005RGZR | CDC7005RGZR | CDC7005RGZR | CDC7005RGZR |
| Product Name | High-Performance VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC7005RGZR | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VQFN (7x7) | Surface Mount; Surface Mount | ||
| Frequency | 800 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS |