The CDC7005GVAT is a high-performance clock synchronizer and jitter cleaner capable of synchronizing frequencies up to 800 MHz. It features two clock inputs, allowing the VCXO_IN clock to be synchronized to the REF_IN clock. The device supports five differential LVPECL outputs, each of which can be programmed for frequency division by factors of x1, /2, /4, /8, or /16, ensuring all outputs remain synchronized. This product includes an integrated low-noise operational amplifier for external low-pass filter applications and offers efficient jitter screening from low PLL loop bandwidths. The PLL loop bandwidth and damping factor can be adjusted through external components to meet specific system requirements. The CDC7005 operates within a 3.3-V power supply and is characterized for an industrial temperature range of -40°C to 85°C. It is available in a 64-pin BGA or 48-pin QFN package, making it suitable for various applications requiring precise clock synchronization.
Clock Synchronizer and Jitter Cleaner IC 800MHz 1 64-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 126649-CDC7005GVAT
Packaging: Reel - TR
Type: Clock Synchronizer and Jitter Cleaner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVPECL
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-BGA
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
7005 SERIES, PLL BASED CLOCK DRIVER, 5 TRUE OUTPUT(S), 0 INVERTED OUTPUT(S), PBGA64, PLASTIC, BGA-64 Product overview: CDC7005GVAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC7005GVAT can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 7005 Series, 5 True Output(s), PBGA64
IC CLOCK SYNCHRONIZER 64BGA
IC CLK SYNC/JITTER CLEANER 64BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-17399-2-ND | 126649-CDC7005GVAT | 728-CDC7005GVAT | CDC7005GVAT | CDC7005GVAT | CDC7005GVAT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC7005GVAT | BGA Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Driver | Clock Synchronizer and Jitter Cleaner; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |||
| Package Type | Surface Mount; 64-BGA | Surface Mount; 64-BGA | Tape and Reel | Surface Mount; Surface Mount | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |