Manufacturer: Texas Instruments
Win Source Part Number: 771430-CDC7005-EVM
Main Purpose: Timing, Clock Synchronizer
Supplied Contents: Board(s)
Utilized IC / Part: CDC7005
Family Name: CDC7005
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
CDC7005 Clock Synchronizer Timing Evaluation Board
EVAL BOARD FOR CDC7005 SERIES Timing Clock Synchronizer - CDC7005
EVAL BOARD FOR CDC7005 SERIES
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 771430-CDC7005-EVM | 296-17044-ND | CDC7005-EVM | CDC7005-EVM |
| Product Name | Evaluation and Demonstration Boards and Kits - CDC7005-EVM | Evaluation and Demonstration Boards and Kits | EVAL BOARD FOR CDC7005 SERIES Timing Clock Synchronizer - CDC7005 | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |