Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers CDC5806PWR

Description
"PLL Clock Generator IC 74MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"PLL Clock Generator IC 74MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - CDC5806PWR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDC5806PWR-ND
Clock Generators, PLLs, Frequency Synthesizers CDC5806PWR-ND
"PLL Clock Generator IC 74MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Generator IC 74MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - CDC5806PWR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 5806 Series, 6 True Output(s), 0 Inverted Output(s), PDSO20

PLL Based Clock Driver, 5806 Series, 6 True Output(s), 0 Inverted Output(s), PDSO20

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5806PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC5806PWR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC5806PWR
IC CLOCK GEN PLL 3.3V 20TSSOP

IC CLOCK GEN PLL 3.3V 20TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC5806PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC5806PWR
Clock Generators, PLLs, Frequency Synthesizers CDC5806PWR
PLL Clock Generator IC 74MHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Clock Generator IC 74MHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5806PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC5806PWR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC5806PWR
IC PLL CLOCK GENERATOR 20TSSOP

IC PLL CLOCK GENERATOR 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC5806PWR-ND CDC5806PWR CDC5806PWR CDC5806PWR CDC5806PWR
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Clock Generator Clock Generator PLL Clock Generator; Clock Generator
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP Surface Mount; Surface Mount Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) SSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100315W-QMLV - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801SXC-033-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers