Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers CDC5801ADBQR

Description
"PLL Multiplier/Divider IC 500MHz 1 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"PLL Multiplier/Divider IC 500MHz 1 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 296-19401-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-19401-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-19401-2-ND
"PLL Multiplier/Divider IC 500MHz 1 24-SSOP (0.154"", 3.90mm Width)"

"PLL Multiplier/Divider IC 500MHz 1 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - CDC5801ADBQR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, CDC Series, 1 True Output(s), 1 Inverted Output(s), PDSO24

PLL Based Clock Driver, CDC Series, 1 True Output(s), 1 Inverted Output(s), PDSO24

Supplier's Site Datasheet
Singapore, Singapore
500MHz SSOP Clock and Timing IC
728-CDC5801ADBQR
500MHz SSOP Clock and Timing IC 728-CDC5801ADBQR
Clock Buffer/Driver, 500MHz, PLL, LVTTL, SSOP Product overview: CDC5801ADBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC5801ADBQR can be used for catalog matching and distributor lookup.

Clock Buffer/Driver, 500MHz, PLL, LVTTL, SSOP Product overview: CDC5801ADBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC5801ADBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQR - 915192-CDC5801ADBQR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQR
915192-CDC5801ADBQR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQR 915192-CDC5801ADBQR
Manufacturer: Texas Instruments Win Source Part Number: 915192-CDC5801ADBQR Operating Temperature Range: -40°C ~ 85°C Features: PLL Multiplier/Divider IC 500MHz 1 24-SSOP (0.154", 3.90mm Width) Package: 24-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CDC5801 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-19401-1-ND, -CDC5801ADBQR-NDR, CDC5801ADBQRG4, 296-19401-1, -CDC5801ADBQRG4-NDR, 296-19401-2, -296-19401-1, 296-19401-6, -CDC5801ADBQRG4, CDC5801ADBQRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915192-CDC5801ADBQR
Operating Temperature Range: -40°C ~ 85°C
Features: PLL Multiplier/Divider IC 500MHz 1 24-SSOP (0.154", 3.90mm Width)
Package: 24-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDC5801
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-19401-1-ND, -CDC5801ADBQR-NDR, CDC5801ADBQRG4, 296-19401-1, -CDC5801ADBQRG4-NDR, 296-19401-2, -296-19401-1, 296-19401-6, -CDC5801ADBQRG4, CDC5801ADBQRG4-ND

Buy Now Datasheet
Zero Delay PLL Clock Multiplier Single 24-Pin SSOP T/R - 815-CDC5801ADBQR - Utmel Electronic Limited
Hong Kong, China
Zero Delay PLL Clock Multiplier Single 24-Pin SSOP T/R
815-CDC5801ADBQR
Zero Delay PLL Clock Multiplier Single 24-Pin SSOP T/R 815-CDC5801ADBQR
Zero Delay PLL Clock Multiplier Single 24-Pin SSOP T/R

Zero Delay PLL Clock Multiplier Single 24-Pin SSOP T/R

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC5801ADBQR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC5801ADBQR
IC CLOCK MLT/DIV LOW JTTR 24QSOP

IC CLOCK MLT/DIV LOW JTTR 24QSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC5801ADBQR
Clock Generators, PLLs, Frequency Synthesizers CDC5801ADBQR
PLL Multiplier/Divider IC 500MHz 1 24-SSOP (0.154", 3.90mm Width)

PLL Multiplier/Divider IC 500MHz 1 24-SSOP (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC5801ADBQR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC5801ADBQR
IC PLL MULTIPLIER/DIVIDER 24SSOP

IC PLL MULTIPLIER/DIVIDER 24SSOP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Phase-locked Loops (PLL) IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 296-19401-2-ND CDC5801ADBQR 728-CDC5801ADBQR 915192-CDC5801ADBQR 815-CDC5801ADBQR CDC5801ADBQR CDC5801ADBQR CDC5801ADBQR
Product Name Clock Generators, PLLs, Frequency Synthesizers 500MHz SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQR Zero Delay PLL Clock Multiplier Single 24-Pin SSOP T/R Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Clock Generator Clock Generator Surface Mount; Clock Generator
Bus Interface LVPECL; LVTTL ECL; PECL; LVPECL; LVDS; TTL; LVDS, LVPECL, LVTTL PLL Multiplier/Divider
Package Type Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" SOP; SSOP Tape and Reel Surface Mount; 24-SSOP 24-SSOP (0.154, 3.90mm Width) Surface Mount; Surface Mount Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data