Clock Generator, 125MHz, CMOS, PQCC24
Clock Generator IC 125MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 125MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 125MHZ 24-QFN
IC CLOCK GENERATOR 24VQFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC421125RGET | 296-21727-2-ND | CDC421125RGET | CDC421125RGET | CDC421125RGET |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | CMOS | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Features / Standards | RoHS | Lead-Free | RoHS | ||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |