Clock Generator, 125MHz, PQCC24
Win Source Part Number: 1031015-CDC421125RGE
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 125MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CY24292LFXI; CDC421A106RGET; CDC421106RGET; CDC421100RGET; SI4112-D-GM; SI4133-D-GM; SI4113-D-GM;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-CDC421125RGER-T
Base Product Number: CDC421125
Product Status: Obsolete
Clock Generator IC 125MHz 1 24-VFQFN Exposed Pad
Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85 Product overview: CDC421125RGER from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC421125RGER can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 125MHZ 24-QFN
IC CLOCK GENERATOR 24VQFN
Clock Generator IC 125MHz 1 24-VFQFN Exposed Pad
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC421125RGER | 1031015-CDC421125RGER | CDC421125RGER-ND | 728-CDC421125RGER | CDC421125RGER | CDC421125RGER | CDC421125RGER |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | VQFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | |||
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad |