IC CLOCK GENERATOR 100MHZ 24-QFN
Clock Generator IC 106.25MHz 1 24-VFQFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CDC421106RGERG4 | CDC421106RGERG4 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad |
| Frequency | 106 MHz | 106 MHz |
| Bus Interface | ECL; PECL; LVPECL; LVPECL |