Texas Instruments Standard Linear and Logic Clock Buffers, Drivers CDC3RL02BYFPR

Description
Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-XFBGA, DSBGA
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-XFBGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-42975-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-42975-2-ND
Clock Buffers, Drivers 296-42975-2-ND
Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-XFBGA, DSBGA

Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-XFBGA, DSBGA

Buy Now Datasheet
Clock Buffers, Drivers - 296-42975-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-42975-6-ND
Clock Buffers, Drivers 296-42975-6-ND
Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-XFBGA, DSBGA

Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-XFBGA, DSBGA

Buy Now Datasheet
Clock Buffers, Drivers - 296-42975-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-42975-1-ND
Clock Buffers, Drivers 296-42975-1-ND
Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-XFBGA, DSBGA

Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-XFBGA, DSBGA

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC3RL02BYFPR - 866187-CDC3RL02BYFPR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC3RL02BYFPR
866187-CDC3RL02BYFPR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC3RL02BYFPR 866187-CDC3RL02BYFPR
Manufacturer: Texas Instruments Win Source Part Number: 866187-CDC3RL02BYFPR Operating Temperature Range: -40°C ~ 85°C Package: 8-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: CDC3RL02 Categories: Integrated Circuits (ICs) Case / Package: 8-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42975-1-ND, 296-42975-1, 296-42975-6, 296-42975-2

Manufacturer: Texas Instruments
Win Source Part Number: 866187-CDC3RL02BYFPR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDC3RL02
Categories: Integrated Circuits (ICs)
Case / Package: 8-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-42975-1-ND, 296-42975-1, 296-42975-6, 296-42975-2

Buy Now Datasheet
Clock Buffers, Drivers - CDC3RL02BYFPR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDC3RL02BYFPR
Clock Buffers, Drivers CDC3RL02BYFPR
IC CLK BUFFER 1:2 52MHZ 8DSBGA

IC CLK BUFFER 1:2 52MHZ 8DSBGA

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC3RL02BYFPR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC3RL02BYFPR
Clock/Timing - Clock Buffers, Drivers CDC3RL02BYFPR
IC CLK BUFFER 1:2 52MHZ 8DSBGA

IC CLK BUFFER 1:2 52MHZ 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-42975-2-ND 866187-CDC3RL02BYFPR CDC3RL02BYFPR CDC3RL02BYFPR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC3RL02BYFPR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVCMOS LVCMOS
Package Type Surface Mount; 8-XFBGA, DSBGA Surface Mount; 8-DSBGA Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901TQ/883B - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-292T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
View Details
2 suppliers