Texas Instruments Standard Linear and Logic 3.3V 100MHz SSOP Logic IC CDC351DB

Description
10-Output 3.3V Clock Buffer/Driver, 100MHz, SSOP Product overview: CDC351DB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 100MHz, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC351DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Output 3.3V Clock Buffer/Driver, 100MHz, SSOP Product overview: CDC351DB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 100MHz, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC351DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 100MHz SSOP Logic IC
764-CDC351DB
3.3V 100MHz SSOP Logic IC 764-CDC351DB
10-Output 3.3V Clock Buffer/Driver, 100MHz, SSOP Product overview: CDC351DB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 100MHz, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC351DB can be used for catalog matching and distributor lookup.

10-Output 3.3V Clock Buffer/Driver, 100MHz, SSOP Product overview: CDC351DB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 100MHz, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC351DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-CDC351DB
Product Name 3.3V 100MHz SSOP Logic IC
Gate Type Buffer/Driver
Supply Voltage 3.6V
Propagation Delay 6.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5407/BCA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 74AHC3G14GD,125 - 1007504-74AHC3G14GD,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
4 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers
Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details