8-Output Clock Buffer/Driver, 80MHz, TTL Input, 5V, SOIC Product overview: CDC339DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 80MHz, 5V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC339DW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 764-CDC339DW |
| Product Name | 80MHz 5V SOIC Logic IC |
| Gate Type | Buffer/Driver |
| Supply Voltage | 5.25V |
| Propagation Delay | 9 ns |