Texas Instruments High-Performance Analog Clock Buffers, Drivers CDC339DBR

Description
Low Skew Clock Driver, CDC Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20
Request a Quote Datasheet
Description
Low Skew Clock Driver, CDC Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CDC339DBR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, CDC Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20

Low Skew Clock Driver, CDC Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20

Supplier's Site Datasheet
Clock Buffers, Drivers - 296-6698-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6698-2-ND
Clock Buffers, Drivers 296-6698-2-ND
"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC339DBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC339DBR
Clock/Timing - Clock Buffers, Drivers CDC339DBR
IC CLK BUFFER 1:8 80MHZ 20SSOP

IC CLK BUFFER 1:8 80MHZ 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CDC339DBR 296-6698-2-ND CDC339DBR
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS TTL
Package Type SOP; SSOP Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22150KFCT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers