Texas Instruments Standard Linear and Logic 80MHz SOIC Logic IC CDC337DW

Description
80MHz Clock Buffer/Driver, 1:8, TTL In, 3-State Out, SOIC Product overview: CDC337DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 80MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC337DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80MHz Clock Buffer/Driver, 1:8, TTL In, 3-State Out, SOIC Product overview: CDC337DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 80MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC337DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80MHz SOIC Logic IC
764-CDC337DW
80MHz SOIC Logic IC 764-CDC337DW
80MHz Clock Buffer/Driver, 1:8, TTL In, 3-State Out, SOIC Product overview: CDC337DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 80MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC337DW can be used for catalog matching and distributor lookup.

80MHz Clock Buffer/Driver, 1:8, TTL In, 3-State Out, SOIC Product overview: CDC337DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 80MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC337DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-CDC337DW
Product Name 80MHz SOIC Logic IC
Gate Type Buffer/Driver; Translator
Supply Voltage 5.25V
Propagation Delay 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT1G04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1022934-54F10LMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
4 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 4025BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details