Texas Instruments Standard Linear and Logic 140MHz SSOP Logic IC CDC319DBR

Description
10-Output Clock Buffer/Driver, 140MHz, LVTTL, I2C, SSOP Product overview: CDC319DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 140MHz, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC319DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Output Clock Buffer/Driver, 140MHz, LVTTL, I2C, SSOP Product overview: CDC319DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 140MHz, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC319DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
140MHz SSOP Logic IC - 764-CDC319DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
140MHz SSOP Logic IC
764-CDC319DBR
140MHz SSOP Logic IC 764-CDC319DBR
10-Output Clock Buffer/Driver, 140MHz, LVTTL, I2C, SSOP Product overview: CDC319DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 140MHz, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC319DBR can be used for catalog matching and distributor lookup.

10-Output Clock Buffer/Driver, 140MHz, LVTTL, I2C, SSOP Product overview: CDC319DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 140MHz, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC319DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-CDC319DBR
Product Name 140MHz SSOP Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details
Gates and Inverters - 1727-6756-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Logic Gates - 2222720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details