The CDC2510BPWRG4 is a phase-lock loop (PLL) clock driver designed for synchronous DRAM applications. It operates within a frequency range of 25 MHz to 125 MHz and is characterized by low skew and low jitter performance, with a phase error of ±150 ps and a peak-to-peak jitter of ±80 ps at frequencies between 66 MHz and 100 MHz. The device features ten outputs that provide low-skew copies of the clock input, which can be enabled or disabled through a single control input. This clock driver operates at a supply voltage of 3.3 V and includes integrated series-damping resistors, eliminating the need for external RC networks. The CDC2510BPWRG4 is housed in a 24-pin TSSOP package and is rated for operation in temperatures ranging from 0°C to 70°C. It is suitable for applications requiring precise clock distribution with minimal component count and board space.
IC 3.3V PLL CLK-DRVR 24-TSSOP
PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CDC2510BPWRG4 | CDC2510BPWRG4 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Driver |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) |
| Frequency | 125 MHz | 125 MHz |
| Bus Interface | Clock |